General Purpose Relay 3PST-NO (DM) (3 Form X) 24VAC Coil Chassis Mount
General Purpose Relays 1FormX SPST 24 VAC
RELAY GEN PURPOSE 3PST 25A 24V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1823-ND | DPC-3Q25CS1X | DPC-3Q25CS1X |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Throw | Single Throw | Single Throw |