TE Connectivity ™ Contactor, Definite Purpose, 25 A, 24 VAC, 3 Pole, Combo Screws DPC-3Q25CS1X

Description
Contact Data @ 25°C Arrangements: 3 Form X (3PST-NO-DM), 4 Form X (4PST-NO-DM), 3 Form Y (3PST-NC-DB), Consult factory for mixed forms.; Maximum Ratings: See Contact Ratings Table; Material: Silver Cadmium Oxide or Silver Tin Oxide. Coil Data @ 25°C Voltage: 24 - 480 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous. Environmental Data Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing. eatures: 3- or 4-Pole Contactors Industry-Standard Mounting Base or Space-Saving Base (3-Pole Only) Optional Interlock/Auxiliary Switches Available Manual Test Button Is Standard Coil Dust Cover Helps Keep Dust and Dirt Away from Magnet and Coil Area Double E Magnet System Provides Optimal Performance
Description
Contact Data @ 25°C Arrangements: 3 Form X (3PST-NO-DM), 4 Form X (4PST-NO-DM), 3 Form Y (3PST-NC-DB), Consult factory for mixed forms.; Maximum Ratings: See Contact Ratings Table; Material: Silver Cadmium Oxide or Silver Tin Oxide. Coil Data @ 25°C Voltage: 24 - 480 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous. Environmental Data Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing. eatures: 3- or 4-Pole Contactors Industry-Standard Mounting Base or Space-Saving Base (3-Pole Only) Optional Interlock/Auxiliary Switches Available Manual Test Button Is Standard Coil Dust Cover Helps Keep Dust and Dirt Away from Magnet and Coil Area Double E Magnet System Provides Optimal Performance

Suppliers

Company
Product
Description
Supplier Links
Contactor, Definite Purpose, 25 A, 24 VAC, 3 Pole, Combo Screws - 70198917 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, Definite Purpose, 25 A, 24 VAC, 3 Pole, Combo Screws
70198917
Contactor, Definite Purpose, 25 A, 24 VAC, 3 Pole, Combo Screws 70198917
Contact Data @ 25°C Arrangements: 3 Form X (3PST-NO-DM), 4 Form X (4PST-NO-DM), 3 Form Y (3PST-NC-DB), Consult factory for mixed forms.; Maximum Ratings: See Contact Ratings Table; Material: Silver Cadmium Oxide or Silver Tin Oxide. Coil Data @ 25°C Voltage: 24 - 480 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous. Environmental Data Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing. eatures: 3- or 4-Pole Contactors Industry-Standard Mounting Base or Space-Saving Base (3-Pole Only) Optional Interlock/Auxiliary Switches Available Manual Test Button Is Standard Coil Dust Cover Helps Keep Dust and Dirt Away from Magnet and Coil Area Double E Magnet System Provides Optimal Performance

Contact Data @ 25°C
Arrangements: 3 Form X (3PST-NO-DM), 4 Form X (4PST-NO-DM), 3 Form Y (3PST-NC-DB), Consult factory for mixed forms.;
Maximum Ratings: See Contact Ratings Table;
Material: Silver Cadmium Oxide or Silver Tin Oxide.
Coil Data @ 25°C
Voltage:
24 - 480 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C);
Duty Cycle: Continuous.
Environmental Data
Temperature Range: Storage and Operating: –40°C to +65°C;
Flammability: UL 94-HB housing.
eatures:

  • 3- or 4-Pole Contactors
  • Industry-Standard Mounting Base or Space-Saving Base (3-Pole Only)
  • Optional Interlock/Auxiliary Switches Available
  • Manual Test Button Is Standard
  • Coil Dust Cover Helps Keep Dust and Dirt Away from Magnet and Coil Area
  • Double E Magnet System Provides Optimal Performance
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Contactors
Product Number 70198917
Product Name Contactor, Definite Purpose, 25 A, 24 VAC, 3 Pole, Combo Screws
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.13 - Industrial contactors - 6K1390604374 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactor, Definite Purpose, Model 96, 30 A, 208/240 VAC, 2 Pole, DPST-NO-DM - 70198913 - Allied Electronics, Inc.
Specs
Type Electrical Contactor
Current 30 amps
VAC 600 volts
View Details
2 suppliers
Contactors - 3596-GX11CBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details