TE Connectivity ™ OEM Parts - OEM Parts (C - E) - DPC-3H30CS1X DPC-3H30CS1X

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084051-DPC-3H30CS1X Termination: Screw Contact Material: Cadmium, Silver Current Rating: 30 A Length: 60.325 mm Approvals: CE, CSA, UL Contact Current Rating: 30 A Number of Poles: 3 Power Rating: 6.5 W Width: 95.5548 mm Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): DPC-3H30CS1XDPC3H30C S1X; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Depth: 5.0038 mm Mount: DIN Rail RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084051-DPC-3H30CS1X Termination: Screw Contact Material: Cadmium, Silver Current Rating: 30 A Length: 60.325 mm Approvals: CE, CSA, UL Contact Current Rating: 30 A Number of Poles: 3 Power Rating: 6.5 W Width: 95.5548 mm Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): DPC-3H30CS1XDPC3H30C S1X; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Depth: 5.0038 mm Mount: DIN Rail RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - DPC-3H30CS1X - 1084051-DPC-3H30CS1X - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - DPC-3H30CS1X
1084051-DPC-3H30CS1X
OEM Parts - OEM Parts (C - E) - DPC-3H30CS1X 1084051-DPC-3H30CS1X
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084051-DPC-3H30CS1X Termination: Screw Contact Material: Cadmium, Silver Current Rating: 30 A Length: 60.325 mm Approvals: CE, CSA, UL Contact Current Rating: 30 A Number of Poles: 3 Power Rating: 6.5 W Width: 95.5548 mm Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): DPC-3H30CS1XDPC3H30C S1X; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Depth: 5.0038 mm Mount: DIN Rail RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084051-DPC-3H30CS1X
Termination: Screw
Contact Material: Cadmium, Silver
Current Rating: 30 A
Length: 60.325 mm
Approvals: CE, CSA, UL
Contact Current Rating: 30 A
Number of Poles: 3
Power Rating: 6.5 W
Width: 95.5548 mm
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): DPC-3H30CS1XDPC3H30CS1X;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 65 °C
Depth: 5.0038 mm
Mount: DIN Rail
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1084051-DPC-3H30CS1X
Product Name OEM Parts - OEM Parts (C - E) - DPC-3H30CS1X
Unlock Full Specs
to access all available technical data