TE Connectivity Media Isolated Pressure Sensors DP86-100D

Description
Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 17.52 MM  [.69 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Pressure (PSI) : 100 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Port Fitting : O- Ring Mount Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Differential Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 17.52 MM  [.69 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Pressure (PSI) : 100 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Port Fitting : O- Ring Mount Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Differential Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - DP86-100D - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
DP86-100D
Media Isolated Pressure Sensors DP86-100D
Dimensions Product Diameter : 15.82 MM  [.622 INCH ] Product Height : 17.52 MM  [.69 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Supply Voltage Range (V) : 5 Operation/Applicatio n Pressure (PSI) : 100 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Port Fitting : O- Ring Mount Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Differential Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Diameter : 15.82 MM  [.622 INCH ]
  • Product Height : 17.52 MM  [.69 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5
  • Supply Voltage Range (V) : 5

Operation/Application


  • Pressure (PSI) : 100
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .1
  • Port Fitting : O- Ring Mount

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Differential
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-1519-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1519-5-ND
Pressure Sensors, Transducers - Industrial 223-1519-5-ND
SENSOR PRESSURE

SENSOR PRESSURE

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - DP86-100D - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
DP86-100D
Sensors, Transducers - Pressure Sensors, Transducers - Industrial DP86-100D
SENSOR PRESSURE

SENSOR PRESSURE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number DP86-100D 223-1519-5-ND DP86-100D
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Differential Differential Differential
Working Pressure Range 100 psi (70.38 m H2O) 100 psi (70.38 m H2O) 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10215579-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Media Isolated Pressure Sensors - 1007167-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 10.15 psi (7.14 m H2O)
View Details
Pressure Transducers - 10221476-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10201888-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 250 psi (176 m H2O)
View Details
2 suppliers