Win Source Part Number: 1055912-DP86-005D
Category: Sensors, Transducers>Pressure
Series: DP86
Termination Style: Wire Leads
Package: Tube
Applications: Industrial Automation
Standard Package: 1
Output Type: Wheatstone Bridge
Output: 0 mV ~ 97.5 mV (5V)
Accuracy: ±0.2%
Pressure Type: Differential
Operating Pressure: 5PSI (34.47kPa)
Port Style: No Port
Maximum Pressure: 15PSI (103.42kPa)
Voltage - Supply: 5V ~ 9.5V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 9026.20.4000
Mfr: TE Connectivity Measurement Specialties
Other Names: 223-1516-5
Base Product Number: DP86
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1055912-DP86-005D |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers - Industrial |
| Applications | Industrial |