TE Connectivity Dp12 Ver 12P Ndet 17.5F B 5Mm Citec - Te Connectivity DP12VN12A17.5F

Description
DP12 VER 12P NDET 17.5F B 5MM
Description
DP12 VER 12P NDET 17.5F B 5MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP12 Ver 12P Ndet 17.5F B 5Mm is a 12mm rotary incremental encoder designed for use in electronic equipment. It features an incremental type operation and offers a push-on switch option. The encoder is available with various shaft lengths, including 17.5mm, and provides pulse options of 12 and 24 pulses per revolution. Electrical characteristics include a contact rating of 0.5mA at 5VDC, a dielectric strength of 300VAC for 1 minute, and an insulation resistance of at least 100M ohms at 250VAC. The encoder operates at a maximum speed of 60 RPM and has a total mechanical travel that is continuous. The switch, where fitted, has a power rating of 5VDC and 10mA, with a maximum contact resistance of 100m ohm. The operating temperature range is from -30 to +70 degrees Celsius, and the encoder has a rotational life of 15,000 cycles. The output signal format provides directionality for both clockwise and anticlockwise rotation. This product is suitable for applications requiring precise rotational input and can be customized to meet specific project needs.

Datasheet Summary
Powered by GS/AI

The DP12 Ver 12P Ndet 17.5F B 5Mm is a 12mm rotary incremental encoder designed for use in electronic equipment. It features an incremental type operation and offers a push-on switch option. The encoder is available with various shaft lengths, including 17.5mm, and provides pulse options of 12 and 24 pulses per revolution. Electrical characteristics include a contact rating of 0.5mA at 5VDC, a dielectric strength of 300VAC for 1 minute, and an insulation resistance of at least 100M ohms at 250VAC. The encoder operates at a maximum speed of 60 RPM and has a total mechanical travel that is continuous. The switch, where fitted, has a power rating of 5VDC and 10mA, with a maximum contact resistance of 100m ohm. The operating temperature range is from -30 to +70 degrees Celsius, and the encoder has a rotational life of 15,000 cycles. The output signal format provides directionality for both clockwise and anticlockwise rotation. This product is suitable for applications requiring precise rotational input and can be customized to meet specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Dp12 Ver 12P Ndet 17.5F B 5Mm Citec - Te Connectivity - 95X2865 - Newark, An Avnet Company
Chicago, IL, United States
Dp12 Ver 12P Ndet 17.5F B 5Mm Citec - Te Connectivity
95X2865
Dp12 Ver 12P Ndet 17.5F B 5Mm Citec - Te Connectivity 95X2865
DP12 VER 12P NDET 17.5F B 5MM

DP12 VER 12P NDET 17.5F B 5MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2865
Product Name Dp12 Ver 12P Ndet 17.5F B 5Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details