The DP12 Hor 12P Ndet 25F B 5Mm is a 12mm rotary incremental encoder designed for use in electronic equipment. It features an incremental type operation with options for a push-on switch, various shaft lengths, and customizable pulse and detent options. The encoder supports pulse outputs of 12 and 24, with a contact rating of 0.5mA at 5VDC and a dielectric strength of 300VAC for one minute. Mechanical characteristics include a total mechanical travel that is continuous, with detent options of 0, 12, or 24 clicks. The switch operating force is specified at 500 +/- 100gf, and the switch travel is 0.5mm. The encoder operates effectively within a temperature range of -30 to +70 degrees Celsius and has a rotational life of 15,000 cycles. The output signal format indicates that the encoder provides signals for both clockwise and anticlockwise rotation. This product is suitable for applications requiring precise rotational input and can be integrated into various electronic systems.
DP12 HOR 12P NDET 25F B 5MM
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 95X2820 |
| Product Name | Dp12 Hor 12P Ndet 25F B 5Mm Citec - Te Connectivity |