TE Connectivity Dp11 Ver 15P 30Det 15K M7*7Mm Citec - Te Connectivity DP11V3015B15K

Description
DP11 VER 15P 30DET 15K M7*7MM
Description
DP11 VER 15P 30DET 15K M7*7MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP11 Ver 15P 30Det 15K M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a customizable design with options for a push-on switch, various shaft lengths, and different detent and pulse configurations. The encoder operates at a maximum speed of 60 RPM and has a contact rating of 10mA at 5VDC. It offers a dielectric strength of 300VAC and an insulation resistance of at least 100M ohms at 250VAC. Mechanical characteristics include continuous total mechanical travel and a switch operating force of 612 +/- 306gf. The encoder is rated for a rotational life of 15,000 cycles and operates within a temperature range of -10 to +45 degrees Celsius. The output signal format provides directionality for clockwise and anticlockwise rotation. This product is suitable for applications requiring precise rotational input and can be tailored to specific project needs.

Datasheet Summary
Powered by GS/AI

The DP11 Ver 15P 30Det 15K M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a customizable design with options for a push-on switch, various shaft lengths, and different detent and pulse configurations. The encoder operates at a maximum speed of 60 RPM and has a contact rating of 10mA at 5VDC. It offers a dielectric strength of 300VAC and an insulation resistance of at least 100M ohms at 250VAC. Mechanical characteristics include continuous total mechanical travel and a switch operating force of 612 +/- 306gf. The encoder is rated for a rotational life of 15,000 cycles and operates within a temperature range of -10 to +45 degrees Celsius. The output signal format provides directionality for clockwise and anticlockwise rotation. This product is suitable for applications requiring precise rotational input and can be tailored to specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Dp11 Ver 15P 30Det 15K M7*7Mm Citec - Te Connectivity - 95X2802 - Newark, An Avnet Company
Chicago, IL, United States
Dp11 Ver 15P 30Det 15K M7*7Mm Citec - Te Connectivity
95X2802
Dp11 Ver 15P 30Det 15K M7*7Mm Citec - Te Connectivity 95X2802
DP11 VER 15P 30DET 15K M7*7MM

DP11 VER 15P 30DET 15K M7*7MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2802
Product Name Dp11 Ver 15P 30Det 15K M7*7Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details