TE Connectivity Dp11S Ver 15P Ndet 20P M7*7Mm Citec - Te Connectivity DP11SVN15B20P

Description
DP11S VER 15P NDET 20P M7*7MM
Description
DP11S VER 15P NDET 20P M7*7MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP11S Ver 15P Ndet 20P M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features options for a push-on switch, various shaft lengths, and customizable pulse and detent options. The encoder provides 15 or 20 pulses per revolution, with a contact rating of 10mA at 5VDC and a dielectric strength of 300VAC for one minute. It operates at a maximum speed of 60 RPM and has a rotational life of 15,000 cycles. The device supports continuous electrical travel and has a switch power rating of 16VDC at 3A. Mechanical characteristics include a switch operating force of 612±306gf and a total mechanical travel that is continuous. The encoder is suitable for operating temperatures ranging from -10 to +45 degrees Celsius. The shaft options include flatted, knurled, slotted, and plain, with lengths available in 15mm, 20mm, 25mm, and 30mm. This encoder is ideal for applications requiring precise rotational input and feedback.

Datasheet Summary
Powered by GS/AI

The DP11S Ver 15P Ndet 20P M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features options for a push-on switch, various shaft lengths, and customizable pulse and detent options. The encoder provides 15 or 20 pulses per revolution, with a contact rating of 10mA at 5VDC and a dielectric strength of 300VAC for one minute. It operates at a maximum speed of 60 RPM and has a rotational life of 15,000 cycles. The device supports continuous electrical travel and has a switch power rating of 16VDC at 3A. Mechanical characteristics include a switch operating force of 612±306gf and a total mechanical travel that is continuous. The encoder is suitable for operating temperatures ranging from -10 to +45 degrees Celsius. The shaft options include flatted, knurled, slotted, and plain, with lengths available in 15mm, 20mm, 25mm, and 30mm. This encoder is ideal for applications requiring precise rotational input and feedback.

Suppliers

Company
Product
Description
Supplier Links
Dp11S Ver 15P Ndet 20P M7*7Mm Citec - Te Connectivity - 95X2583 - Newark, An Avnet Company
Chicago, IL, United States
Dp11S Ver 15P Ndet 20P M7*7Mm Citec - Te Connectivity
95X2583
Dp11S Ver 15P Ndet 20P M7*7Mm Citec - Te Connectivity 95X2583
DP11S VER 15P NDET 20P M7*7MM

DP11S VER 15P NDET 20P M7*7MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2583
Product Name Dp11S Ver 15P Ndet 20P M7*7Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details