TE Connectivity Dp11S Ver 15P 30Det 15S M7*5Mm Citec - Te Connectivity DP11SV3015A15S

Description
DP11S VER 15P 30DET 15S M7*5MM
Description
DP11S VER 15P 30DET 15S M7*5MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP11S Ver 15P 30Det 15S M7*5Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, pulse options, and detent configurations. The encoder operates with a maximum speed of 60 RPM and has a contact rating of 10mA at 5VDC. It provides a dielectric strength of 300VAC for one minute and has a minimum insulation resistance of 100M ohms at 250VAC. Mechanical characteristics include continuous total mechanical travel and a switch operating force of 612 ± 306gf. The encoder is rated for a rotational life of 15,000 cycles and operates within a temperature range of -10 to +45 degrees Celsius. The output signal format indicates directionality for clockwise and anticlockwise rotation, with pulse options of 15 or 20. The encoder is suitable for applications requiring precise rotational input and can be customized to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

The DP11S Ver 15P 30Det 15S M7*5Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, pulse options, and detent configurations. The encoder operates with a maximum speed of 60 RPM and has a contact rating of 10mA at 5VDC. It provides a dielectric strength of 300VAC for one minute and has a minimum insulation resistance of 100M ohms at 250VAC. Mechanical characteristics include continuous total mechanical travel and a switch operating force of 612 ± 306gf. The encoder is rated for a rotational life of 15,000 cycles and operates within a temperature range of -10 to +45 degrees Celsius. The output signal format indicates directionality for clockwise and anticlockwise rotation, with pulse options of 15 or 20. The encoder is suitable for applications requiring precise rotational input and can be customized to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Dp11S Ver 15P 30Det 15S M7*5Mm Citec - Te Connectivity - 95X2660 - Newark, An Avnet Company
Chicago, IL, United States
Dp11S Ver 15P 30Det 15S M7*5Mm Citec - Te Connectivity
95X2660
Dp11S Ver 15P 30Det 15S M7*5Mm Citec - Te Connectivity 95X2660
DP11S VER 15P 30DET 15S M7*5MM

DP11S VER 15P 30DET 15S M7*5MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2660
Product Name Dp11S Ver 15P 30Det 15S M7*5Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.092″ Pin Plug, Adapter - 9341 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Female 2 Hole Panel Mount Connector without Teflon 16mm - ET-SFS-2H-T16M-WT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details