TE Connectivity ™ Sensors, Transducers - Encoders DP11SV2020A25P

Description
Win Source Part Number: 1315049-DP11SV2020A2 5P Category: Sensors, Transducers>Encoders Series: DP11 Termination Style: PC Pin Package: Box Orientation: Vertical Output Type: Pulse Actuator Type: 6mm Dia Round End Built in Switch: Yes Encoder Type: Incremental Pulses per Revolution: 20 Detent: Yes Rotational Life (Cycles Min): 15K Voltage - Supply: 5V Mounting Type: PCB, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8543.70.4500 Mfr: TE Connectivity ALCOSWITCH Switches Base Product Number: DP11
Request a Quote Datasheet
Description
Win Source Part Number: 1315049-DP11SV2020A2 5P Category: Sensors, Transducers>Encoders Series: DP11 Termination Style: PC Pin Package: Box Orientation: Vertical Output Type: Pulse Actuator Type: 6mm Dia Round End Built in Switch: Yes Encoder Type: Incremental Pulses per Revolution: 20 Detent: Yes Rotational Life (Cycles Min): 15K Voltage - Supply: 5V Mounting Type: PCB, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8543.70.4500 Mfr: TE Connectivity ALCOSWITCH Switches Base Product Number: DP11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1315049-DP11SV2020A25P
Sensors, Transducers - Encoders 1315049-DP11SV2020A25P
Win Source Part Number: 1315049-DP11SV2020A2 5P Category: Sensors, Transducers>Encoders Series: DP11 Termination Style: PC Pin Package: Box Orientation: Vertical Output Type: Pulse Actuator Type: 6mm Dia Round End Built in Switch: Yes Encoder Type: Incremental Pulses per Revolution: 20 Detent: Yes Rotational Life (Cycles Min): 15K Voltage - Supply: 5V Mounting Type: PCB, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8543.70.4500 Mfr: TE Connectivity ALCOSWITCH Switches Base Product Number: DP11

Win Source Part Number: 1315049-DP11SV2020A25P
Category: Sensors, Transducers>Encoders
Series: DP11
Termination Style: PC Pin
Package: Box
Orientation: Vertical
Output Type: Pulse
Actuator Type: 6mm Dia Round End
Built in Switch: Yes
Encoder Type: Incremental
Pulses per Revolution: 20
Detent: Yes
Rotational Life (Cycles Min): 15K
Voltage - Supply: 5V
Mounting Type: PCB, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8543.70.4500
Mfr: TE Connectivity ALCOSWITCH Switches
Base Product Number: DP11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1315049-DP11SV2020A25P
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TVP5158PNP - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details