TE Connectivity Dp11S Hor 15P Ndet 25F M7*7Mm Citec - Te Connectivity DP11SHN15B25F

Description
DP11S HOR 15P NDET 25F M7*7MM
Description
DP11S HOR 15P NDET 25F M7*7MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP11S Hor 15P Ndet 25F M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, including 15mm, 20mm, 25mm, and 30mm. The encoder provides 15 or 20 pulses per revolution and has a contact rating of 10mA at 5VDC. Electrical characteristics include a dielectric strength of 300VAC for one minute and an insulation resistance of at least 100M ohms at 250VAC. The operating speed is rated at 60 RPM, with a maximum switch power rating of 16VDC and 3A. The encoder supports continuous electrical travel and has a total mechanical travel that is also continuous. Environmental specifications indicate an operating temperature range of -10 to +45 degrees Celsius and a rotational life of 15,000 cycles. The encoder is available with different detent options, including none, 20, or 30 clicks, and various shaft types such as flatted, knurled, slotted, and plain.

Datasheet Summary
Powered by GS/AI

The DP11S Hor 15P Ndet 25F M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, including 15mm, 20mm, 25mm, and 30mm. The encoder provides 15 or 20 pulses per revolution and has a contact rating of 10mA at 5VDC. Electrical characteristics include a dielectric strength of 300VAC for one minute and an insulation resistance of at least 100M ohms at 250VAC. The operating speed is rated at 60 RPM, with a maximum switch power rating of 16VDC and 3A. The encoder supports continuous electrical travel and has a total mechanical travel that is also continuous. Environmental specifications indicate an operating temperature range of -10 to +45 degrees Celsius and a rotational life of 15,000 cycles. The encoder is available with different detent options, including none, 20, or 30 clicks, and various shaft types such as flatted, knurled, slotted, and plain.

Suppliers

Company
Product
Description
Supplier Links
Dp11S Hor 15P Ndet 25F M7*7Mm Citec - Te Connectivity - 95X2457 - Newark, An Avnet Company
Chicago, IL, United States
Dp11S Hor 15P Ndet 25F M7*7Mm Citec - Te Connectivity
95X2457
Dp11S Hor 15P Ndet 25F M7*7Mm Citec - Te Connectivity 95X2457
DP11S HOR 15P NDET 25F M7*7MM

DP11S HOR 15P NDET 25F M7*7MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2457
Product Name Dp11S Hor 15P Ndet 25F M7*7Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details