TE Connectivity Dp11S Hor 15P 30Det 15P M7*5Mm Citec - Te Connectivity DP11SH3015A15P

Description
DP11S HOR 15P 30DET 15P M7*5MM
Description
DP11S HOR 15P 30DET 15P M7*5MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP11S Hor 15P 30Det 15P M7*5Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various customization possibilities, including different shaft lengths and detent options. The encoder provides 15 pulses per revolution and has a contact rating of 10mA at 5VDC. It operates at a maximum speed of 60 RPM and has a dielectric strength of 300VAC for one minute. In terms of mechanical characteristics, the encoder has a total mechanical travel that is continuous, with a switch operating force of 612 +/- 306gf. The device is rated for an operating temperature range of -10 to +45 degrees Celsius and has a rotational life of 15,000 cycles. The output signal format includes clockwise and anticlockwise direction signals. The encoder is suitable for applications requiring precise rotational input and can be integrated into various electronic systems.

Datasheet Summary
Powered by GS/AI

The DP11S Hor 15P 30Det 15P M7*5Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various customization possibilities, including different shaft lengths and detent options. The encoder provides 15 pulses per revolution and has a contact rating of 10mA at 5VDC. It operates at a maximum speed of 60 RPM and has a dielectric strength of 300VAC for one minute. In terms of mechanical characteristics, the encoder has a total mechanical travel that is continuous, with a switch operating force of 612 +/- 306gf. The device is rated for an operating temperature range of -10 to +45 degrees Celsius and has a rotational life of 15,000 cycles. The output signal format includes clockwise and anticlockwise direction signals. The encoder is suitable for applications requiring precise rotational input and can be integrated into various electronic systems.

Suppliers

Company
Product
Description
Supplier Links
Dp11S Hor 15P 30Det 15P M7*5Mm Citec - Te Connectivity - 95X2531 - Newark, An Avnet Company
Chicago, IL, United States
Dp11S Hor 15P 30Det 15P M7*5Mm Citec - Te Connectivity
95X2531
Dp11S Hor 15P 30Det 15P M7*5Mm Citec - Te Connectivity 95X2531
DP11S HOR 15P 30DET 15P M7*5MM

DP11S HOR 15P 30DET 15P M7*5MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2531
Product Name Dp11S Hor 15P 30Det 15P M7*5Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-1210-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details