TE Connectivity Dp11S Hor 20P 20Det 25S M7*7Mm Citec - Te Connectivity DP11SH2020B25S

Description
DP11S HOR 20P 20DET 25S M7*7MM
Description
DP11S HOR 20P 20DET 25S M7*7MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP11S Hor 20P 20Det 25S M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, including 15mm, 20mm, 25mm, and 30mm. The encoder provides 20 pulses per revolution and has a contact rating of 10mA at 5VDC. It operates at a maximum speed of 60 RPM and has a dielectric strength of 300VAC for one minute. Mechanical characteristics include a total mechanical travel that is continuous, with detent options of 0, 20, or 30 clicks. The switch operating force is specified at 612 +/- 306gf, and the switch travel is 0.5mm, with a 1.5mm option available upon request. The encoder is rated for an operating temperature range of -10 to +45 degrees Celsius and has a rotational life of 15,000 cycles. This product is suitable for applications requiring precise rotational input and can be customized with various shaft types, including flatted, knurled, slotted, and plain.

Datasheet Summary
Powered by GS/AI

The DP11S Hor 20P 20Det 25S M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, including 15mm, 20mm, 25mm, and 30mm. The encoder provides 20 pulses per revolution and has a contact rating of 10mA at 5VDC. It operates at a maximum speed of 60 RPM and has a dielectric strength of 300VAC for one minute. Mechanical characteristics include a total mechanical travel that is continuous, with detent options of 0, 20, or 30 clicks. The switch operating force is specified at 612 +/- 306gf, and the switch travel is 0.5mm, with a 1.5mm option available upon request. The encoder is rated for an operating temperature range of -10 to +45 degrees Celsius and has a rotational life of 15,000 cycles. This product is suitable for applications requiring precise rotational input and can be customized with various shaft types, including flatted, knurled, slotted, and plain.

Suppliers

Company
Product
Description
Supplier Links
Dp11S Hor 20P 20Det 25S M7*7Mm Citec - Te Connectivity - 95X2524 - Newark, An Avnet Company
Chicago, IL, United States
Dp11S Hor 20P 20Det 25S M7*7Mm Citec - Te Connectivity
95X2524
Dp11S Hor 20P 20Det 25S M7*7Mm Citec - Te Connectivity 95X2524
DP11S HOR 20P 20DET 25S M7*7MM

DP11S HOR 20P 20DET 25S M7*7MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2524
Product Name Dp11S Hor 20P 20Det 25S M7*7Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details