TE Connectivity Dp11 Hor 20P Ndet 25K M7*5Mm Citec - Te Connectivity DP11HN20A25K

Description
DP11 HOR 20P NDET 25K M7*5MM
Description
DP11 HOR 20P NDET 25K M7*5MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP11 Hor 20P Ndet 25K M7*5Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, including 15mm, 20mm, 25mm, and 30mm. The encoder provides pulse options of 15 or 20 pulses per revolution and can be customized with detent options of none, 20, or 30 clicks. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for one minute, and an insulation resistance of at least 100M ohms at 250VAC. The encoder operates at a maximum speed of 60 RPM and has a rotational life of 15,000 cycles. The operating temperature range is from -10 to +45 degrees Celsius. Mechanical specifications include continuous total mechanical travel and various shaft types, such as flatted, knurled, slotted, and plain. The switch operating force is rated at 612 +/- 306gf, with a switch travel of 0.5mm, and an option for 1.5mm travel available upon request. The encoder's output signal format supports both clockwise and anticlockwise rotation.

Datasheet Summary
Powered by GS/AI

The DP11 Hor 20P Ndet 25K M7*5Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, including 15mm, 20mm, 25mm, and 30mm. The encoder provides pulse options of 15 or 20 pulses per revolution and can be customized with detent options of none, 20, or 30 clicks. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for one minute, and an insulation resistance of at least 100M ohms at 250VAC. The encoder operates at a maximum speed of 60 RPM and has a rotational life of 15,000 cycles. The operating temperature range is from -10 to +45 degrees Celsius. Mechanical specifications include continuous total mechanical travel and various shaft types, such as flatted, knurled, slotted, and plain. The switch operating force is rated at 612 +/- 306gf, with a switch travel of 0.5mm, and an option for 1.5mm travel available upon request. The encoder's output signal format supports both clockwise and anticlockwise rotation.

Suppliers

Company
Product
Description
Supplier Links
Dp11 Hor 20P Ndet 25K M7*5Mm Citec - Te Connectivity - 95X2346 - Newark, An Avnet Company
Chicago, IL, United States
Dp11 Hor 20P Ndet 25K M7*5Mm Citec - Te Connectivity
95X2346
Dp11 Hor 20P Ndet 25K M7*5Mm Citec - Te Connectivity 95X2346
DP11 HOR 20P NDET 25K M7*5MM

DP11 HOR 20P NDET 25K M7*5MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2346
Product Name Dp11 Hor 20P Ndet 25K M7*5Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 111007 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details