TE Connectivity Dp11 Hor 15P Ndet 30F M7*5Mm Citec - Te Connectivity DP11HN15A30F

Description
DP11 HOR 15P NDET 30F M7*5MM
Description
DP11 HOR 15P NDET 30F M7*5MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP11 Hor 15P Ndet 30F M7*5Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, including 15mm, 20mm, 25mm, and 30mm. The encoder provides 15 or 20 pulses per revolution and has a contact rating of 10mA at 5VDC. It operates at a maximum speed of 60 RPM and has a dielectric strength of 300VAC for one minute. The device has a total mechanical travel that is continuous, with detent options available at 0, 20, or 30 clicks. The switch power rating, when fitted, is 16VDC at 3A, and the switch contact resistance is a maximum of 100m ohms. The encoder operates effectively within a temperature range of -10 to +45 degrees Celsius and has a rotational life of 15,000 cycles. The output signal format includes clockwise and anticlockwise direction signals. This encoder is suitable for applications requiring precise rotational input and can be customized to meet specific project needs.

Datasheet Summary
Powered by GS/AI

The DP11 Hor 15P Ndet 30F M7*5Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, including 15mm, 20mm, 25mm, and 30mm. The encoder provides 15 or 20 pulses per revolution and has a contact rating of 10mA at 5VDC. It operates at a maximum speed of 60 RPM and has a dielectric strength of 300VAC for one minute. The device has a total mechanical travel that is continuous, with detent options available at 0, 20, or 30 clicks. The switch power rating, when fitted, is 16VDC at 3A, and the switch contact resistance is a maximum of 100m ohms. The encoder operates effectively within a temperature range of -10 to +45 degrees Celsius and has a rotational life of 15,000 cycles. The output signal format includes clockwise and anticlockwise direction signals. This encoder is suitable for applications requiring precise rotational input and can be customized to meet specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Dp11 Hor 15P Ndet 30F M7*5Mm Citec - Te Connectivity - 95X2317 - Newark, An Avnet Company
Chicago, IL, United States
Dp11 Hor 15P Ndet 30F M7*5Mm Citec - Te Connectivity
95X2317
Dp11 Hor 15P Ndet 30F M7*5Mm Citec - Te Connectivity 95X2317
DP11 HOR 15P NDET 30F M7*5MM

DP11 HOR 15P NDET 30F M7*5MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2317
Product Name Dp11 Hor 15P Ndet 30F M7*5Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details