TE Connectivity Dp11 Hor 15P Ndet 15P M7*5Mm Citec - Te Connectivity DP11HN15A15P

Description
DP11 HOR 15P NDET 15P M7*5MM
Description
DP11 HOR 15P NDET 15P M7*5MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP11 Hor 15P Ndet 15P M7*5Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers customization with various shaft lengths and pulse options, specifically 15 or 20 pulses. The encoder has a contact rating of 10mA at 5VDC and operates at a maximum speed of 60 RPM. It provides a dielectric strength of 300VAC for one minute and has an insulation resistance of at least 100M ohms at 250VAC. In terms of mechanical characteristics, the encoder supports continuous total mechanical travel and offers detent options of none, 20, or 30 clicks. The switch operating force is rated at 612 +/- 306gf, with a switch travel of 0.5mm, and an optional 1.5mm travel available upon request. The encoder operates within a temperature range of -10 to +45 degrees Celsius and has a rotational life of 15,000 cycles. The output signal format indicates clockwise and anticlockwise directionality. This product is suitable for applications requiring precise rotational input and can be tailored to specific project needs through its various configurations.

Datasheet Summary
Powered by GS/AI

The DP11 Hor 15P Ndet 15P M7*5Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers customization with various shaft lengths and pulse options, specifically 15 or 20 pulses. The encoder has a contact rating of 10mA at 5VDC and operates at a maximum speed of 60 RPM. It provides a dielectric strength of 300VAC for one minute and has an insulation resistance of at least 100M ohms at 250VAC. In terms of mechanical characteristics, the encoder supports continuous total mechanical travel and offers detent options of none, 20, or 30 clicks. The switch operating force is rated at 612 +/- 306gf, with a switch travel of 0.5mm, and an optional 1.5mm travel available upon request. The encoder operates within a temperature range of -10 to +45 degrees Celsius and has a rotational life of 15,000 cycles. The output signal format indicates clockwise and anticlockwise directionality. This product is suitable for applications requiring precise rotational input and can be tailored to specific project needs through its various configurations.

Suppliers

Company
Product
Description
Supplier Links
Dp11 Hor 15P Ndet 15P M7*5Mm Citec - Te Connectivity - 95X2307 - Newark, An Avnet Company
Chicago, IL, United States
Dp11 Hor 15P Ndet 15P M7*5Mm Citec - Te Connectivity
95X2307
Dp11 Hor 15P Ndet 15P M7*5Mm Citec - Te Connectivity 95X2307
DP11 HOR 15P NDET 15P M7*5MM

DP11 HOR 15P NDET 15P M7*5MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2307
Product Name Dp11 Hor 15P Ndet 15P M7*5Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details