TE Connectivity Dp11 Hor 15P Ndet 15K M7*5Mm Citec - Te Connectivity DP11HN15A15K

Description
DP11 HOR 15P NDET 15K M7*5MM
Description
DP11 HOR 15P NDET 15K M7*5MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP11 Hor 15P Ndet 15K M7*5Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, pulse options, and detent configurations. The encoder operates with a maximum of 15 pulses and has a contact rating of 10mA at 5VDC. It can withstand a dielectric strength of 300VAC for one minute and has an insulation resistance of at least 100M ohms at 250VAC. The operating speed is rated at 60 RPM, and the encoder has a continuous electrical travel. Mechanical characteristics include a total mechanical travel that is also continuous, with switch operating forces specified at 612±306gf. The encoder is rated for a rotational life of 15,000 cycles and operates within a temperature range of -10 to +45 degrees Celsius. The output signal format provides directionality for clockwise and anticlockwise rotation. This encoder is suitable for applications requiring precise rotational input and can be customized to meet specific project needs.

Datasheet Summary
Powered by GS/AI

The DP11 Hor 15P Ndet 15K M7*5Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, pulse options, and detent configurations. The encoder operates with a maximum of 15 pulses and has a contact rating of 10mA at 5VDC. It can withstand a dielectric strength of 300VAC for one minute and has an insulation resistance of at least 100M ohms at 250VAC. The operating speed is rated at 60 RPM, and the encoder has a continuous electrical travel. Mechanical characteristics include a total mechanical travel that is also continuous, with switch operating forces specified at 612±306gf. The encoder is rated for a rotational life of 15,000 cycles and operates within a temperature range of -10 to +45 degrees Celsius. The output signal format provides directionality for clockwise and anticlockwise rotation. This encoder is suitable for applications requiring precise rotational input and can be customized to meet specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Dp11 Hor 15P Ndet 15K M7*5Mm Citec - Te Connectivity - 95X2306 - Newark, An Avnet Company
Chicago, IL, United States
Dp11 Hor 15P Ndet 15K M7*5Mm Citec - Te Connectivity
95X2306
Dp11 Hor 15P Ndet 15K M7*5Mm Citec - Te Connectivity 95X2306
DP11 HOR 15P NDET 15K M7*5MM

DP11 HOR 15P NDET 15K M7*5MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2306
Product Name Dp11 Hor 15P Ndet 15K M7*5Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 006-0912-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details