TE Connectivity Dp11 Hor 15P 30Det 25P M7*7Mm Citec - Te Connectivity DP11H3015B25P

Description
DP11 HOR 15P 30DET 25P M7*7MM
Description
DP11 HOR 15P 30DET 25P M7*7MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP11 Hor 15P 30Det 25P M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, pulse options, and detent configurations. The encoder operates at a maximum speed of 60 RPM and has a contact rating of 10mA at 5VDC. It provides a dielectric strength of 300VAC and an insulation resistance of at least 100M ohms at 250VAC. Mechanical characteristics include continuous total mechanical travel and a switch operating force of 612±306gf. The encoder is available with different shaft types, including flatted, knurled, slotted, and plain, with lengths of 15mm, 20mm, 25mm, and 30mm. The operating temperature range is from -10 to +45 degrees Celsius, and it has a rotational life of 15,000 cycles. The output signal format supports both clockwise and anticlockwise rotation.

Datasheet Summary
Powered by GS/AI

The DP11 Hor 15P 30Det 25P M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, pulse options, and detent configurations. The encoder operates at a maximum speed of 60 RPM and has a contact rating of 10mA at 5VDC. It provides a dielectric strength of 300VAC and an insulation resistance of at least 100M ohms at 250VAC. Mechanical characteristics include continuous total mechanical travel and a switch operating force of 612±306gf. The encoder is available with different shaft types, including flatted, knurled, slotted, and plain, with lengths of 15mm, 20mm, 25mm, and 30mm. The operating temperature range is from -10 to +45 degrees Celsius, and it has a rotational life of 15,000 cycles. The output signal format supports both clockwise and anticlockwise rotation.

Suppliers

Company
Product
Description
Supplier Links
Dp11 Hor 15P 30Det 25P M7*7Mm Citec - Te Connectivity - 95X2427 - Newark, An Avnet Company
Chicago, IL, United States
Dp11 Hor 15P 30Det 25P M7*7Mm Citec - Te Connectivity
95X2427
Dp11 Hor 15P 30Det 25P M7*7Mm Citec - Te Connectivity 95X2427
DP11 HOR 15P 30DET 25P M7*7MM

DP11 HOR 15P 30DET 25P M7*7MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2427
Product Name Dp11 Hor 15P 30Det 25P M7*7Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details