TE Connectivity Dp11 Hor 15P 30Det 25F M7*7Mm Citec - Te Connectivity DP11H3015B25F

Description
DP11 HOR 15P 30DET 25F M7*7MM
Description
DP11 HOR 15P 30DET 25F M7*7MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP11 Hor 15P 30Det 25F M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, including 15mm, 20mm, 25mm, and 30mm. The encoder provides 15 or 20 pulses per revolution and has detent options of none, 20, or 30 clicks. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for one minute, and a minimum insulation resistance of 100M ohms at 250VAC. The operating speed is rated at 60 RPM, with a maximum switch power rating of 16VDC and 3A. The encoder has a continuous electrical travel and a rotational life of 15,000 cycles. Environmental specifications indicate an operating temperature range of -10 to +45 degrees Celsius. The encoder is available with different shaft types, including flatted, knurled, slotted, and plain, and is suitable for various applications requiring precise rotational input.

Datasheet Summary
Powered by GS/AI

The DP11 Hor 15P 30Det 25F M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, including 15mm, 20mm, 25mm, and 30mm. The encoder provides 15 or 20 pulses per revolution and has detent options of none, 20, or 30 clicks. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for one minute, and a minimum insulation resistance of 100M ohms at 250VAC. The operating speed is rated at 60 RPM, with a maximum switch power rating of 16VDC and 3A. The encoder has a continuous electrical travel and a rotational life of 15,000 cycles. Environmental specifications indicate an operating temperature range of -10 to +45 degrees Celsius. The encoder is available with different shaft types, including flatted, knurled, slotted, and plain, and is suitable for various applications requiring precise rotational input.

Suppliers

Company
Product
Description
Supplier Links
Dp11 Hor 15P 30Det 25F M7*7Mm Citec - Te Connectivity - 95X2425 - Newark, An Avnet Company
Chicago, IL, United States
Dp11 Hor 15P 30Det 25F M7*7Mm Citec - Te Connectivity
95X2425
Dp11 Hor 15P 30Det 25F M7*7Mm Citec - Te Connectivity 95X2425
DP11 HOR 15P 30DET 25F M7*7MM

DP11 HOR 15P 30DET 25F M7*7MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2425
Product Name Dp11 Hor 15P 30Det 25F M7*7Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAAS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328g2-bk - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers