TE Connectivity Dp11 Hor 20P 20Det 20S M7*7Mm Citec - Te Connectivity DP11H2020B20S

Description
DP11 HOR 20P 20DET 20S M7*7MM
Description
DP11 HOR 20P 20DET 20S M7*7MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP11 Hor 20P 20Det 20S M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths and detent options, making it customizable for different applications. The encoder provides 15 or 20 pulses per revolution and has a contact rating of 10mA at 5VDC. It operates at a maximum speed of 60 RPM and has a dielectric strength of 300VAC for one minute. In terms of mechanical characteristics, the encoder has a total mechanical travel that is continuous, with detent options available for 20 or 30 clicks. The switch operating force is specified at 612±306gf, and the switch travel is 0.5mm, with a 1.5mm option available upon request. The encoder operates effectively within a temperature range of -10 to +45 degrees Celsius and has a rotational life of 15,000 cycles. The output signal format includes clockwise and anticlockwise direction signals, with specific terminal assignments for each direction. This encoder is suitable for applications requiring precise rotational input and can be integrated into various electronic systems.

Datasheet Summary
Powered by GS/AI

The DP11 Hor 20P 20Det 20S M7*7Mm is an 11mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths and detent options, making it customizable for different applications. The encoder provides 15 or 20 pulses per revolution and has a contact rating of 10mA at 5VDC. It operates at a maximum speed of 60 RPM and has a dielectric strength of 300VAC for one minute. In terms of mechanical characteristics, the encoder has a total mechanical travel that is continuous, with detent options available for 20 or 30 clicks. The switch operating force is specified at 612±306gf, and the switch travel is 0.5mm, with a 1.5mm option available upon request. The encoder operates effectively within a temperature range of -10 to +45 degrees Celsius and has a rotational life of 15,000 cycles. The output signal format includes clockwise and anticlockwise direction signals, with specific terminal assignments for each direction. This encoder is suitable for applications requiring precise rotational input and can be integrated into various electronic systems.

Suppliers

Company
Product
Description
Supplier Links
Dp11 Hor 20P 20Det 20S M7*7Mm Citec - Te Connectivity - 95X2392 - Newark, An Avnet Company
Chicago, IL, United States
Dp11 Hor 20P 20Det 20S M7*7Mm Citec - Te Connectivity
95X2392
Dp11 Hor 20P 20Det 20S M7*7Mm Citec - Te Connectivity 95X2392
DP11 HOR 20P 20DET 20S M7*7MM

DP11 HOR 20P 20DET 20S M7*7MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2392
Product Name Dp11 Hor 20P 20Det 20S M7*7Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products