TE Connectivity Dp09S Hor 15P Ndet 30F M7*7Mm Citec - Te Connectivity DP09SHN15B30F

Description
DP09S HOR 15P NDET 30F M7*7MM
Description
DP09S HOR 15P NDET 30F M7*7MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP09S Hor 15P Ndet 30F M7*7Mm is a 9mm rotary incremental encoder designed for use in electronic equipment. It features an incremental type operation and offers a push-on switch option. The encoder is available with various shaft lengths, including 15mm, and provides pulse options of 12 or 15 pulses per revolution. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for one minute, and insulation resistance of at least 100M ohms at 250VAC. The encoder operates at a maximum speed of 60 RPM and has a rotational life of 30,000 cycles. The switch power rating, where applicable, is 12VDC at 0.5A. Mechanical features include continuous total mechanical travel, with detent options of 0, 12, 24, or 30 clicks. The switch operating force is specified at 400 + 400/- 200 gf, and the switch travel is 1.5mm. The encoder operates within a temperature range of -10 to +65 degrees Celsius. This product is suitable for applications requiring precise rotational input and can be customized to meet specific project needs.

Datasheet Summary
Powered by GS/AI

The DP09S Hor 15P Ndet 30F M7*7Mm is a 9mm rotary incremental encoder designed for use in electronic equipment. It features an incremental type operation and offers a push-on switch option. The encoder is available with various shaft lengths, including 15mm, and provides pulse options of 12 or 15 pulses per revolution. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for one minute, and insulation resistance of at least 100M ohms at 250VAC. The encoder operates at a maximum speed of 60 RPM and has a rotational life of 30,000 cycles. The switch power rating, where applicable, is 12VDC at 0.5A. Mechanical features include continuous total mechanical travel, with detent options of 0, 12, 24, or 30 clicks. The switch operating force is specified at 400 + 400/- 200 gf, and the switch travel is 1.5mm. The encoder operates within a temperature range of -10 to +65 degrees Celsius. This product is suitable for applications requiring precise rotational input and can be customized to meet specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Dp09S Hor 15P Ndet 30F M7*7Mm Citec - Te Connectivity - 95X2255 - Newark, An Avnet Company
Chicago, IL, United States
Dp09S Hor 15P Ndet 30F M7*7Mm Citec - Te Connectivity
95X2255
Dp09S Hor 15P Ndet 30F M7*7Mm Citec - Te Connectivity 95X2255
DP09S HOR 15P NDET 30F M7*7MM

DP09S HOR 15P NDET 30F M7*7MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2255
Product Name Dp09S Hor 15P Ndet 30F M7*7Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers