TE Connectivity Dp09S Hor 15P Ndet 20F M7*7Mm Citec - Te Connectivity DP09SHN15B20F

Description
DP09S HOR 15P NDET 20F M7*7MM
Description
DP09S HOR 15P NDET 20F M7*7MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP09S Hor 15P Ndet 20F M7*7Mm is a 9mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, including 15mm, 20mm, 25mm, and 30mm. The encoder provides pulse options of 12 and 15, along with detent options of 0, 12, 24, and 30 clicks. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for 1 minute, and an insulation resistance of at least 100M ohms at 250VAC. The operating speed is rated at 60 RPM, with a switch power rating of 12VDC at 0.5A when applicable. The encoder has a total mechanical travel that is continuous, with a rotational life of 30,000 cycles. The operating temperature range is from -10 to +65 degrees Celsius. The encoder's output signal format includes clockwise and anticlockwise rotation signals. The switch operating force is specified at 400 + 400/- 200 gf, and the switch travel is 1.5mm. This product is suitable for applications requiring precise rotational input and can be customized to meet specific project needs.

Datasheet Summary
Powered by GS/AI

The DP09S Hor 15P Ndet 20F M7*7Mm is a 9mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, including 15mm, 20mm, 25mm, and 30mm. The encoder provides pulse options of 12 and 15, along with detent options of 0, 12, 24, and 30 clicks. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for 1 minute, and an insulation resistance of at least 100M ohms at 250VAC. The operating speed is rated at 60 RPM, with a switch power rating of 12VDC at 0.5A when applicable. The encoder has a total mechanical travel that is continuous, with a rotational life of 30,000 cycles. The operating temperature range is from -10 to +65 degrees Celsius. The encoder's output signal format includes clockwise and anticlockwise rotation signals. The switch operating force is specified at 400 + 400/- 200 gf, and the switch travel is 1.5mm. This product is suitable for applications requiring precise rotational input and can be customized to meet specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Dp09S Hor 15P Ndet 20F M7*7Mm Citec - Te Connectivity - 95X2251 - Newark, An Avnet Company
Chicago, IL, United States
Dp09S Hor 15P Ndet 20F M7*7Mm Citec - Te Connectivity
95X2251
Dp09S Hor 15P Ndet 20F M7*7Mm Citec - Te Connectivity 95X2251
DP09S HOR 15P NDET 20F M7*7MM

DP09S HOR 15P NDET 20F M7*7MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2251
Product Name Dp09S Hor 15P Ndet 20F M7*7Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11302-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details