Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
TE CONNECTIVITY
DP09SH1212A30F -- DP09S HOR 12P 12DET 30F M7*5MM CITEC - TE CONNECTIVITY
TE Connectivity
Dp09S Hor 12P 12Det 30F M7*5Mm Citec - Te Connectivity
DP09SH1212A30F
Description
DP09S HOR 12P 12DET 30F M7*5MM
Newark, An Avnet Company
Done
Datasheet
Description
DP09S HOR 12P 12DET 30F M7*5MM
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dp09S Hor 12P 12Det 30F M7*5Mm Citec - Te Connectivity
95X2263
Dp09S Hor 12P 12Det 30F M7*5Mm Citec - Te Connectivity
95X2263
DP09S HOR 12P 12DET 30F M7*5MM
DP09S HOR 12P 12DET 30F M7*5MM
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
95X2263
Product Name
Dp09S Hor 12P 12Det 30F M7*5Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Connector - 5 Pin Pogo Pin Right Angle
Specs
Geometry
Right Angle
View Details
SCHURTER Inc
Msm19 Switch La No Dpst 12A S0 Nc C0 Wt Schurter
1241.7221.1120000
View Details
Beckhoff Automation LLC
ZS7000-C032 | Crimp contact, Ethernet element, female, AWG24…AWG26 (0.25 mm²…0.14 mm²)
View Details
Strainsert
Mating Connector/Plugs
Bx6S
Specs
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details