TE Connectivity Dp09 Hor 15P 30Det 30F M7*7Mm Citec - Te Connectivity DP09H3015B30F

Description
DP09 HOR 15P 30DET 30F M7*7MM
Description
DP09 HOR 15P 30DET 30F M7*7MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP09 Hor 15P 30Det 30F M7*7Mm is a 9mm rotary incremental encoder designed for use in electronic equipment. It features an incremental type operation and offers a push-on switch option. The encoder is available with various shaft lengths, including 15mm, and provides multiple pulse options of 12 and 15 pulses per revolution, along with detent options of 0, 12, 24, and 30 detents. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for one minute, and an insulation resistance of at least 100M ohms at 250VAC. The encoder operates at a maximum speed of 60 RPM and has a rotational life of 30,000 cycles. The switch, where applicable, has a power rating of 12VDC at 0.5A and a contact resistance of 100m ohm. The operating temperature range is from -10 to +65 degrees Celsius. The encoder supports both clockwise and anticlockwise rotation, providing output signals in accordance with the specified terminal connections. This product is suitable for applications requiring precise rotational input and can be customized to meet specific project needs.

Datasheet Summary
Powered by GS/AI

The DP09 Hor 15P 30Det 30F M7*7Mm is a 9mm rotary incremental encoder designed for use in electronic equipment. It features an incremental type operation and offers a push-on switch option. The encoder is available with various shaft lengths, including 15mm, and provides multiple pulse options of 12 and 15 pulses per revolution, along with detent options of 0, 12, 24, and 30 detents. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for one minute, and an insulation resistance of at least 100M ohms at 250VAC. The encoder operates at a maximum speed of 60 RPM and has a rotational life of 30,000 cycles. The switch, where applicable, has a power rating of 12VDC at 0.5A and a contact resistance of 100m ohm. The operating temperature range is from -10 to +65 degrees Celsius. The encoder supports both clockwise and anticlockwise rotation, providing output signals in accordance with the specified terminal connections. This product is suitable for applications requiring precise rotational input and can be customized to meet specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Dp09 Hor 15P 30Det 30F M7*7Mm Citec - Te Connectivity - 95X2223 - Newark, An Avnet Company
Chicago, IL, United States
Dp09 Hor 15P 30Det 30F M7*7Mm Citec - Te Connectivity
95X2223
Dp09 Hor 15P 30Det 30F M7*7Mm Citec - Te Connectivity 95X2223
DP09 HOR 15P 30DET 30F M7*7MM

DP09 HOR 15P 30DET 30F M7*7MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2223
Product Name Dp09 Hor 15P 30Det 30F M7*7Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Between Series Adapters - 1124-ABB.1S.275.NTM-ND - DigiKey
Specs
Gender Female / Jack
View Details
2 suppliers
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details