TE Connectivity Dp09 Hor 15P 30Det 25F M7*5Mm Citec - Te Connectivity DP09H3015A25F

Description
DP09 HOR 15P 30DET 25F M7*5MM
Description
DP09 HOR 15P 30DET 25F M7*5MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP09 Hor 15P 30Det 25F M7*5Mm is a 9mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, including 15mm, 20mm, 25mm, and 30mm. The encoder provides 12 or 15 pulses per revolution and has detent options of 0, 12, 24, or 30 detents. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for one minute, and insulation resistance of at least 100M ohms at 250VAC. The operating speed is rated at 60 RPM, and the switch power rating, where applicable, is 12VDC at 0.5A. The encoder operates within a temperature range of -10 to +65 degrees Celsius and has a rotational life of 30,000 cycles. Mechanical specifications include a total mechanical travel that is continuous, with a switch operating force of 400 + 400/- 200 gf and a switch travel of 1.5mm. The encoder's output signal format is designed for both clockwise and anticlockwise rotation.

Datasheet Summary
Powered by GS/AI

The DP09 Hor 15P 30Det 25F M7*5Mm is a 9mm rotary incremental encoder designed for use in electronic equipment. It features a push-on switch option and offers various shaft lengths, including 15mm, 20mm, 25mm, and 30mm. The encoder provides 12 or 15 pulses per revolution and has detent options of 0, 12, 24, or 30 detents. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for one minute, and insulation resistance of at least 100M ohms at 250VAC. The operating speed is rated at 60 RPM, and the switch power rating, where applicable, is 12VDC at 0.5A. The encoder operates within a temperature range of -10 to +65 degrees Celsius and has a rotational life of 30,000 cycles. Mechanical specifications include a total mechanical travel that is continuous, with a switch operating force of 400 + 400/- 200 gf and a switch travel of 1.5mm. The encoder's output signal format is designed for both clockwise and anticlockwise rotation.

Suppliers

Company
Product
Description
Supplier Links
Dp09 Hor 15P 30Det 25F M7*5Mm Citec - Te Connectivity - 95X2213 - Newark, An Avnet Company
Chicago, IL, United States
Dp09 Hor 15P 30Det 25F M7*5Mm Citec - Te Connectivity
95X2213
Dp09 Hor 15P 30Det 25F M7*5Mm Citec - Te Connectivity 95X2213
DP09 HOR 15P 30DET 25F M7*5MM

DP09 HOR 15P 30DET 25F M7*5MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2213
Product Name Dp09 Hor 15P 30Det 25F M7*5Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers