TE Connectivity Dp09 Hor 12P 24Det 25F M7*7Mm Citec - Te Connectivity DP09H2412B25F

Description
DP09 HOR 12P 24DET 25F M7*7MM
Description
DP09 HOR 12P 24DET 25F M7*7MM
Datasheet
Datasheet Summary
Powered by GS/AI

The DP09 Hor 12P 24Det 25F M7*7Mm is a 9mm rotary incremental encoder designed for use in electronic equipment. It features an incremental type operation and offers a push-on switch option. The encoder is available with various shaft lengths, including 15mm, 20mm, 25mm, and 30mm, and supports pulse options of 12 and 15 pulses per revolution. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for one minute, and an insulation resistance of at least 100M ohms at 250VAC. The encoder operates at a maximum speed of 60 RPM and has a rotational life of 30,000 cycles. The switch power rating, where applicable, is 12VDC at 0.5A. Mechanical features include continuous total mechanical travel, various detent options (0, 12, 24, or 30), and a switch operating force of 400 + 400/- 200 gf. The operating temperature range is from -10 to +65 degrees Celsius. The encoder's output signal format provides directionality for clockwise and anticlockwise rotation. This product is suitable for applications requiring precise rotational input and can be customized to meet specific project needs.

Datasheet Summary
Powered by GS/AI

The DP09 Hor 12P 24Det 25F M7*7Mm is a 9mm rotary incremental encoder designed for use in electronic equipment. It features an incremental type operation and offers a push-on switch option. The encoder is available with various shaft lengths, including 15mm, 20mm, 25mm, and 30mm, and supports pulse options of 12 and 15 pulses per revolution. Electrical characteristics include a contact rating of 10mA at 5VDC, dielectric strength of 300VAC for one minute, and an insulation resistance of at least 100M ohms at 250VAC. The encoder operates at a maximum speed of 60 RPM and has a rotational life of 30,000 cycles. The switch power rating, where applicable, is 12VDC at 0.5A. Mechanical features include continuous total mechanical travel, various detent options (0, 12, 24, or 30), and a switch operating force of 400 + 400/- 200 gf. The operating temperature range is from -10 to +65 degrees Celsius. The encoder's output signal format provides directionality for clockwise and anticlockwise rotation. This product is suitable for applications requiring precise rotational input and can be customized to meet specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Dp09 Hor 12P 24Det 25F M7*7Mm Citec - Te Connectivity - 95X2205 - Newark, An Avnet Company
Chicago, IL, United States
Dp09 Hor 12P 24Det 25F M7*7Mm Citec - Te Connectivity
95X2205
Dp09 Hor 12P 24Det 25F M7*7Mm Citec - Te Connectivity 95X2205
DP09 HOR 12P 24DET 25F M7*7MM

DP09 HOR 12P 24DET 25F M7*7MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X2205
Product Name Dp09 Hor 12P 24Det 25F M7*7Mm Citec - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details