TE Connectivity Rectangular Contact Insert, Rcpt, 30Pos; Product Range Te Connectivity DMC-MR 30-23 PN

Description
RECTANGULAR CONTACT INSERT, RCPT, 30POS; Product Range:DMC-M Series; No. of Contacts:30Contacts; No. of Rows:5 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
RECTANGULAR CONTACT INSERT, RCPT, 30POS; Product Range:DMC-M Series; No. of Contacts:30Contacts; No. of Rows:5 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rectangular Contact Insert, Rcpt, 30Pos from the DMC-M Series by TE Connectivity is designed for use in aerospace applications, featuring a modular and flexible configuration. This receptacle insert accommodates 30 contacts arranged in 5 rows, utilizing crimp termination for reliable connections. The product is RoHS compliant, ensuring it meets environmental standards. Its design allows for easy integration into various connector housings, making it suitable for applications requiring robust and lightweight connectivity solutions. The insert is part of a series known for its durability in harsh environments, providing engineers with a reliable option for their connectivity needs.

Datasheet Summary
Powered by GS/AI

The Rectangular Contact Insert, Rcpt, 30Pos from the DMC-M Series by TE Connectivity is designed for use in aerospace applications, featuring a modular and flexible configuration. This receptacle insert accommodates 30 contacts arranged in 5 rows, utilizing crimp termination for reliable connections. The product is RoHS compliant, ensuring it meets environmental standards. Its design allows for easy integration into various connector housings, making it suitable for applications requiring robust and lightweight connectivity solutions. The insert is part of a series known for its durability in harsh environments, providing engineers with a reliable option for their connectivity needs.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Contact Insert, Rcpt, 30Pos; Product Range Te Connectivity - 74AH3224 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Rcpt, 30Pos; Product Range Te Connectivity
74AH3224
Rectangular Contact Insert, Rcpt, 30Pos; Product Range Te Connectivity 74AH3224
RECTANGULAR CONTACT INSERT, RCPT, 30POS; Product Range:DMC-M Series; No. of Contacts:30Contacts; No. of Rows:5 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, RCPT, 30POS; Product Range:DMC-M Series; No. of Contacts:30Contacts; No. of Rows:5 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AH3224
Product Name Rectangular Contact Insert, Rcpt, 30Pos; Product Range Te Connectivity
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 606542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread PG9
View Details