TE Connectivity Rectangular Connector Accessories DMC-MD 26 N-T

Description
Connector Mounting Base For DMC-MD Inserts
Request a Quote Datasheet
Description
Connector Mounting Base For DMC-MD Inserts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - DMC-MD26N-T-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
DMC-MD26N-T-ND
Rectangular Connector Accessories DMC-MD26N-T-ND
Connector Mounting Base For DMC-MD Inserts

Connector Mounting Base For DMC-MD Inserts

Buy Now Datasheet
 - Deutsch DMC-MD 26 N-T - PEI-Genesis
Philadelphia, PA, United States
DMC-M SMOD EXT RECP 26 N-T

DMC-M SMOD EXT RECP 26 N-T

Buy Now
Dmc-Md 26 N-T Deutsch - Te Connectivity - 43AJ8219 - Newark, An Avnet Company
Chicago, IL, United States
Dmc-Md 26 N-T Deutsch - Te Connectivity
43AJ8219
Dmc-Md 26 N-T Deutsch - Te Connectivity 43AJ8219
DMC-MD 26 N-T

DMC-MD 26 N-T

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DMC-MD26N-T-ND Deutsch DMC-MD 26 N-T 43AJ8219
Product Name Rectangular Connector Accessories Dmc-Md 26 N-T Deutsch - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1325-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Rectangular Wire & Cable Connectors & Housings - 102393-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers