TE Connectivity Dmc-M Smod Ext Recp 26 N-S Deutsch - Te Connectivity DMC-MD 26 N-S

Description
DMC-M SMOD EXT RECP 26 N-S
Request a Quote
Description
DMC-M SMOD EXT RECP 26 N-S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DMC-MD 26 N-S - PEI-Genesis
Philadelphia, PA, United States
DMC-M SMOD EXT RECP 26 N-S

DMC-M SMOD EXT RECP 26 N-S

Buy Now
Dmc-M Smod Ext Recp 26 N-S Deutsch - Te Connectivity - 56X3216 - Newark, An Avnet Company
Chicago, IL, United States
Dmc-M Smod Ext Recp 26 N-S Deutsch - Te Connectivity
56X3216
Dmc-M Smod Ext Recp 26 N-S Deutsch - Te Connectivity 56X3216
DMC-M SMOD EXT RECP 26 N-S

DMC-M SMOD EXT RECP 26 N-S

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DMC-MD 26 N-S 56X3216
Product Name Dmc-M Smod Ext Recp 26 N-S Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug to 0.060″ Pin Socket, Adapter - 8011 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details