TE Connectivity Rectangular Connector Accessories DMC-MD 24 N-K-T

Description
Connector Mounting Base For DMC-MD Inserts
Request a Quote Datasheet
Description
Connector Mounting Base For DMC-MD Inserts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - 1508-1318-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1508-1318-ND
Rectangular Connector Accessories 1508-1318-ND
Connector Mounting Base For DMC-MD Inserts

Connector Mounting Base For DMC-MD Inserts

Buy Now Datasheet
 - Deutsch DMC-MD 24 N-K-T - PEI-Genesis
Philadelphia, PA, United States
DMC-M SMOD RECP 24 N-K-T

DMC-M SMOD RECP 24 N-K-T

Buy Now
Dmc-M Smod Recp 24 N-K-T Deutsch - Te Connectivity - 56X3180 - Newark, An Avnet Company
Chicago, IL, United States
Dmc-M Smod Recp 24 N-K-T Deutsch - Te Connectivity
56X3180
Dmc-M Smod Recp 24 N-K-T Deutsch - Te Connectivity 56X3180
DMC-M SMOD RECP 24 N-K-T

DMC-M SMOD RECP 24 N-K-T

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1508-1318-ND Deutsch DMC-MD 24 N-K-T 56X3180
Product Name Rectangular Connector Accessories Dmc-M Smod Recp 24 N-K-T Deutsch - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN6D3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details