TE Connectivity Rectangular Connector Accessories DMC-MD 24 A

Description
Connector Mounting Base For DMC-MD Inserts
Request a Quote Datasheet
Description
Connector Mounting Base For DMC-MD Inserts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - 1508-1314-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1508-1314-ND
Rectangular Connector Accessories 1508-1314-ND
Connector Mounting Base For DMC-MD Inserts

Connector Mounting Base For DMC-MD Inserts

Buy Now Datasheet
 - Deutsch DMC-MD 24 A - PEI-Genesis
Philadelphia, PA, United States
DMC-M SINGLEMOD RECP 24 A

DMC-M SINGLEMOD RECP 24 A

Buy Now
Dmc-M Singlemod Recp 24 A Deutsch - Te Connectivity - 30X4087 - Newark, An Avnet Company
Chicago, IL, United States
Dmc-M Singlemod Recp 24 A Deutsch - Te Connectivity
30X4087
Dmc-M Singlemod Recp 24 A Deutsch - Te Connectivity 30X4087
DMC-M SINGLEMOD RECP 24 A

DMC-M SINGLEMOD RECP 24 A

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1508-1314-ND Deutsch DMC-MD 24 A 30X4087
Product Name Rectangular Connector Accessories Dmc-M Singlemod Recp 24 A Deutsch - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details