TE Connectivity Rectangular Connector Accessories DMC-MD 24 A-T

Description
DMC-M SMOD RECP 24 A-T
Request a Quote Datasheet
Description
DMC-M SMOD RECP 24 A-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DMC-MD 24 A-T - PEI-Genesis
Philadelphia, PA, United States
DMC-M SMOD RECP 24 A-T

DMC-M SMOD RECP 24 A-T

Buy Now
Rectangular Connector Accessories - DMC-MD24A-T-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
DMC-MD24A-T-ND
Rectangular Connector Accessories DMC-MD24A-T-ND
Connector Mounting Base For DMC-MD Inserts

Connector Mounting Base For DMC-MD Inserts

Buy Now Datasheet
Dmc-M Smod Recp 24 A-T Deutsch - Te Connectivity - 56X3138 - Newark, An Avnet Company
Chicago, IL, United States
Dmc-M Smod Recp 24 A-T Deutsch - Te Connectivity
56X3138
Dmc-M Smod Recp 24 A-T Deutsch - Te Connectivity 56X3138
DMC-M SMOD RECP 24 A-T

DMC-M SMOD RECP 24 A-T

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch DMC-MD 24 A-T DMC-MD24A-T-ND 56X3138
Product Name Rectangular Connector Accessories Dmc-M Smod Recp 24 A-T Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Drawer ® 75 Housing Pin housing panel float mount - 075MPF - Anderson Power Products
Specs
Mounting Float Mount
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details