TE Connectivity Rectangular Connector Accessories DMC-MD 20 N

Description
Connector Mounting Base For DMC-MD Inserts
Request a Quote Datasheet
Description
Connector Mounting Base For DMC-MD Inserts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - 1508-1311-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1508-1311-ND
Rectangular Connector Accessories 1508-1311-ND
Connector Mounting Base For DMC-MD Inserts

Connector Mounting Base For DMC-MD Inserts

Buy Now Datasheet
 - Deutsch DMC-MD 20 N - PEI-Genesis
Philadelphia, PA, United States
DMC-M SINGLEMOD PLUG 20 N

DMC-M SINGLEMOD PLUG 20 N

Buy Now
Heavy Duty Housing, Plug, Size 20, Black; For Use With Deutsch - Te Connectivity - 30X4086 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, Plug, Size 20, Black; For Use With Deutsch - Te Connectivity
30X4086
Heavy Duty Housing, Plug, Size 20, Black; For Use With Deutsch - Te Connectivity 30X4086
HEAVY DUTY HOUSING, PLUG, SIZE 20, BLACK; For Use With:Deutsch DMC-M Series Modular Connector; Product Range:DMC-M Series; Connector Mounting:Cable Mount; Heavy Duty Connector Type:Base, Cable Mount; Rectangular Shell Size:20 RoHS Compliant: Yes

HEAVY DUTY HOUSING, PLUG, SIZE 20, BLACK; For Use With:Deutsch DMC-M Series Modular Connector; Product Range:DMC-M Series; Connector Mounting:Cable Mount; Heavy Duty Connector Type:Base, Cable Mount; Rectangular Shell Size:20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1508-1311-ND Deutsch DMC-MD 20 N 30X4086
Product Name Rectangular Connector Accessories Heavy Duty Housing, Plug, Size 20, Black; For Use With Deutsch - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details