TE Connectivity Insert Module, Key N, Plug, 20Pos, 4Row; Product Range Te Connectivity DMC-MA 20-22 AN

Description
INSERT MODULE, KEY N, PLUG, 20POS, 4ROW; Product Range:DMC-M Series; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:20Position s RoHS Compliant: Yes
Description
INSERT MODULE, KEY N, PLUG, 20POS, 4ROW; Product Range:DMC-M Series; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:20Position s RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insert Module, Key N, Plug, 20Pos, 4Row; Product Range Te Connectivity - 74AH3195 - Newark, An Avnet Company
Chicago, IL, United States
Insert Module, Key N, Plug, 20Pos, 4Row; Product Range Te Connectivity
74AH3195
Insert Module, Key N, Plug, 20Pos, 4Row; Product Range Te Connectivity 74AH3195
INSERT MODULE, KEY N, PLUG, 20POS, 4ROW; Product Range:DMC-M Series; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:20Position s RoHS Compliant: Yes

INSERT MODULE, KEY N, PLUG, 20POS, 4ROW; Product Range:DMC-M Series; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:20Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AH3195
Product Name Insert Module, Key N, Plug, 20Pos, 4Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Low Bleed High Temperatre Septa - 75834 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3543 inch (? to 9 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details