Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030012-DMC-M22-07BN
Number of Positions: 20
Connector Type: LC
Housing Material: Aluminium
Contact Plating: Gold
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): PT06E-12-10S; PT06E-14-18P(SR); PT02A-14-12SDMC-M 22-07 BN;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Contact Style: Crimp
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030012-DMC-M22-07BN |
| Product Name | OEM Parts - OEM Parts (C - E) - DMC-M22-07BN |