TE Connectivity Free Hanging, Panel Mount DMC-M 99-10 SN

Description
DMC INS S 10C 8#20 2#16 N WC
Request a Quote Datasheet
Description
DMC INS S 10C 8#20 2#16 N WC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DMC-M 99-10 SN - PEI-Genesis
Philadelphia, PA, United States
DMC INS S 10C 8#20 2#16 N WC

DMC INS S 10C 8#20 2#16 N WC

Buy Now
Free Hanging, Panel Mount - DMC-M99-10SN-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
DMC-M99-10SN-ND
Free Hanging, Panel Mount DMC-M99-10SN-ND
10 Position Rectangular Insert Connector Crimp Gold 14-24 AWG

10 Position Rectangular Insert Connector Crimp Gold 14-24 AWG

Buy Now Datasheet
Dmc Ins S 10C 8#20 2#16 N Wc Deutsch - Te Connectivity - 56X3122 - Newark, An Avnet Company
Chicago, IL, United States
Dmc Ins S 10C 8#20 2#16 N Wc Deutsch - Te Connectivity
56X3122
Dmc Ins S 10C 8#20 2#16 N Wc Deutsch - Te Connectivity 56X3122
DMC INS S 10C 8#20 2#16 N WC

DMC INS S 10C 8#20 2#16 N WC

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch DMC-M 99-10 SN DMC-M99-10SN-ND 56X3122
Product Name Free Hanging, Panel Mount Dmc Ins S 10C 8#20 2#16 N Wc Deutsch - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details