TE Connectivity Insert Module, Key N, Rcpt, 16Pos; Product Range Te Connectivity DMC-M 99-04 BN

Description
INSERT MODULE, KEY N, RCPT, 16POS; Product Range:DMC-M Series; No. of Rows:-; Gender:Receptacle; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:16Position s RoHS Compliant: Yes
Datasheet
Description
INSERT MODULE, KEY N, RCPT, 16POS; Product Range:DMC-M Series; No. of Rows:-; Gender:Receptacle; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:16Position s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert Module, Key N, Rcpt, 16Pos; Product Range Te Connectivity - 74AH3194 - Newark, An Avnet Company
Chicago, IL, United States
Insert Module, Key N, Rcpt, 16Pos; Product Range Te Connectivity
74AH3194
Insert Module, Key N, Rcpt, 16Pos; Product Range Te Connectivity 74AH3194
INSERT MODULE, KEY N, RCPT, 16POS; Product Range:DMC-M Series; No. of Rows:-; Gender:Receptacle; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:16Position s RoHS Compliant: Yes

INSERT MODULE, KEY N, RCPT, 16POS; Product Range:DMC-M Series; No. of Rows:-; Gender:Receptacle; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:16Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AH3194
Product Name Insert Module, Key N, Rcpt, 16Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

190 Stainless Steel A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.190 inches
View Details
End stop - KYC-40 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Steel Hole Plug - 7604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .625 [15.9]
View Details
2 suppliers