TE Connectivity Insert Module, Key N, Rcpt, 16Pos, 4Row; Product Range Te Connectivity DMC-M 99-03 BN

Description
INSERT MODULE, KEY N, RCPT, 16POS, 4ROW; Product Range:DMC-M Series; No. of Rows:4 Row; Gender:Receptacle; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal RoHS Compliant: Yes
Datasheet
Description
INSERT MODULE, KEY N, RCPT, 16POS, 4ROW; Product Range:DMC-M Series; No. of Rows:4 Row; Gender:Receptacle; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert Module, Key N, Rcpt, 16Pos, 4Row; Product Range Te Connectivity - 74AH3192 - Newark, An Avnet Company
Chicago, IL, United States
Insert Module, Key N, Rcpt, 16Pos, 4Row; Product Range Te Connectivity
74AH3192
Insert Module, Key N, Rcpt, 16Pos, 4Row; Product Range Te Connectivity 74AH3192
INSERT MODULE, KEY N, RCPT, 16POS, 4ROW; Product Range:DMC-M Series; No. of Rows:4 Row; Gender:Receptacle; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal RoHS Compliant: Yes

INSERT MODULE, KEY N, RCPT, 16POS, 4ROW; Product Range:DMC-M Series; No. of Rows:4 Row; Gender:Receptacle; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AH3192
Product Name Insert Module, Key N, Rcpt, 16Pos, 4Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8659767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M50 x 1.5
View Details