TE Connectivity Insert Module, Key N, Plug, 16Pos, 4Row; Product Range Te Connectivity DMC-M 99-03 AN

Description
INSERT MODULE, KEY N, PLUG, 16POS, 4ROW; Product Range:DMC-M Series; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:16Position s RoHS Compliant: Yes
Datasheet
Description
INSERT MODULE, KEY N, PLUG, 16POS, 4ROW; Product Range:DMC-M Series; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:16Position s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert Module, Key N, Plug, 16Pos, 4Row; Product Range Te Connectivity - 74AH3191 - Newark, An Avnet Company
Chicago, IL, United States
Insert Module, Key N, Plug, 16Pos, 4Row; Product Range Te Connectivity
74AH3191
Insert Module, Key N, Plug, 16Pos, 4Row; Product Range Te Connectivity 74AH3191
INSERT MODULE, KEY N, PLUG, 16POS, 4ROW; Product Range:DMC-M Series; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:16Position s RoHS Compliant: Yes

INSERT MODULE, KEY N, PLUG, 16POS, 4ROW; Product Range:DMC-M Series; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; For Use With:AMP DMC-M Series Rectangular Connectors; Insert Type:Signal; No. of Positions:16Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AH3191
Product Name Insert Module, Key N, Plug, 16Pos, 4Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Metric Thread Plugs - 7217332 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 2 7/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details