TE Connectivity Rectangular Contact Insert, Plug, 11Pos; Product Range Te Connectivity DMC-M 99-01 PN

Description
RECTANGULAR CONTACT INSERT, PLUG, 11POS; Product Range:DMC-M Series; No. of Contacts:11Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONTACT INSERT, PLUG, 11POS; Product Range:DMC-M Series; No. of Contacts:11Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Contact Insert, Plug, 11Pos; Product Range Te Connectivity - 74AH3189 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Plug, 11Pos; Product Range Te Connectivity
74AH3189
Rectangular Contact Insert, Plug, 11Pos; Product Range Te Connectivity 74AH3189
RECTANGULAR CONTACT INSERT, PLUG, 11POS; Product Range:DMC-M Series; No. of Contacts:11Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, PLUG, 11POS; Product Range:DMC-M Series; No. of Contacts:11Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AH3189
Product Name Rectangular Contact Insert, Plug, 11Pos; Product Range Te Connectivity
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Protective Vent - PMF-12M - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8659770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M25 x 1.5
View Details