TE Connectivity Deutsch
DMC-M 84 B 14 W 01
Description
DMC-M 4MOD RECP CadOD
Request a Quote
Email Supplier
Description
DMC-M 4MOD RECP CadOD
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Deutsch DMC-M 84 B 14 W 01 |
|
Gender
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details