TE Connectivity
Dmc-M 4Mod Recp Cadod Deutsch - Te Connectivity
DMC-M 84 B 00 W 01
Description
DMC-M 4MOD RECP CadOD
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DMC-M 4MOD RECP CadOD
Request a Quote
Email Supplier
Suppliers
Dmc-M 4Mod Recp Cadod Deutsch - Te Connectivity
08AC7911
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DMC-M 84 B 00 W 01 |
08AC7911 |
|
Product Name
|
|
Dmc-M 4Mod Recp Cadod Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
28 AWG
View Details
Douglas Electrical Components
Connector Type
Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details