TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Accessories DMC-M 84-01

Description
Win Source Part Number: 1052587-DMC-M 84-01 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: DMC-M Features: 4 Modules Package: Bulk Accessory Type: Mounting Base For Use With/Related Products: DMC-M Inserts Standard Package: 11 Alternative Parts (Cross-Reference): DMC-MD 80-01DMC-M84-01; ZPF000000000015385; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Deutsch Connectors Other Names: ZPF000000000015385,D MC-M 84-01-ND,DMC-M84-01 Base Product Number: DMC-M
Request a Quote Datasheet
Description
Win Source Part Number: 1052587-DMC-M 84-01 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: DMC-M Features: 4 Modules Package: Bulk Accessory Type: Mounting Base For Use With/Related Products: DMC-M Inserts Standard Package: 11 Alternative Parts (Cross-Reference): DMC-MD 80-01DMC-M84-01; ZPF000000000015385; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Deutsch Connectors Other Names: ZPF000000000015385,D MC-M 84-01-ND,DMC-M84-01 Base Product Number: DMC-M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Accessories - 1052587-DMC-M 84-01 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1052587-DMC-M 84-01
Connectors, Interconnects - Rectangular Connectors - Accessories 1052587-DMC-M 84-01
Win Source Part Number: 1052587-DMC-M 84-01 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: DMC-M Features: 4 Modules Package: Bulk Accessory Type: Mounting Base For Use With/Related Products: DMC-M Inserts Standard Package: 11 Alternative Parts (Cross-Reference): DMC-MD 80-01DMC-M84-01; ZPF000000000015385; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Deutsch Connectors Other Names: ZPF000000000015385,D MC-M 84-01-ND,DMC-M84-01 Base Product Number: DMC-M

Win Source Part Number: 1052587-DMC-M 84-01
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: DMC-M
Features: 4 Modules
Package: Bulk
Accessory Type: Mounting Base
For Use With/Related Products: DMC-M Inserts
Standard Package: 11
Alternative Parts (Cross-Reference): DMC-MD 80-01DMC-M84-01; ZPF000000000015385;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Deutsch Connectors
Other Names: ZPF000000000015385,DMC-M 84-01-ND,DMC-M84-01
Base Product Number: DMC-M

Buy Now
Singapore, Singapore
Electronic Connector
361-DMC-M 84-01
Electronic Connector 361-DMC-M 84-01
Conn Rectangular SKT ST Panel Mount Product overview: DMC-M 84-01 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-DMC-M 84-01 can be used for catalog matching and distributor lookup.

Conn Rectangular SKT ST Panel Mount Product overview: DMC-M 84-01 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-DMC-M 84-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1052587-DMC-M 84-01 361-DMC-M 84-01
Product Name Connectors, Interconnects - Rectangular Connectors - Accessories Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers