TE Connectivity Rectangular Contact Insert, Plug, 20Pos; Product Range Te Connectivity DMC-M 20-22 PN

Description
RECTANGULAR CONTACT INSERT, PLUG, 20POS; Product Range:DMC-M Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONTACT INSERT, PLUG, 20POS; Product Range:DMC-M Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Contact Insert, Plug, 20Pos; Product Range Te Connectivity - 74AH3183 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Plug, 20Pos; Product Range Te Connectivity
74AH3183
Rectangular Contact Insert, Plug, 20Pos; Product Range Te Connectivity 74AH3183
RECTANGULAR CONTACT INSERT, PLUG, 20POS; Product Range:DMC-M Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, PLUG, 20POS; Product Range:DMC-M Series; No. of Contacts:20Contacts; No. of Rows:4 Row; Gender:Plug; Rectangular Shell Size:-; Contact Gender:Pin; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AH3183
Product Name Rectangular Contact Insert, Plug, 20Pos; Product Range Te Connectivity
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Low Bleed High Temperatre Septa - 75840 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.1969 inch (? to 5 mm)
View Details
End stop - KYC-40 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details