M83723B 3C 3#20 SKT PLUG
CIRCULAR, PLUG, 8-3, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-3; Insert Rotation:9 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DL68G8-03S9-6117 | 06W7462 |
| Product Name | Circular, Plug, 8-3, Cable, Rfi; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |