TE Connectivity Circular, Plug, 8-3, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G8-03S8-6117

Description
CIRCULAR, PLUG, 8-3, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-3; Insert Rotation:8 RoHS Compliant: No
Description
CIRCULAR, PLUG, 8-3, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-3; Insert Rotation:8 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 8-3, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W7460 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 8-3, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W7460
Circular, Plug, 8-3, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W7460
CIRCULAR, PLUG, 8-3, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-3; Insert Rotation:8 RoHS Compliant: No

CIRCULAR, PLUG, 8-3, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-3; Insert Rotation:8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7460
Product Name Circular, Plug, 8-3, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Rectangular Connectors - 403030 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details