TE Connectivity Circular, Plug, 24-61, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G24-61SN-6117

Description
CIRCULAR, PLUG, 24-61, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No
Description
CIRCULAR, PLUG, 24-61, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 24-61, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W7432 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 24-61, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W7432
Circular, Plug, 24-61, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W7432
CIRCULAR, PLUG, 24-61, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

CIRCULAR, PLUG, 24-61, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7432
Product Name Circular, Plug, 24-61, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Male / Plug; Female / Jack
View Details
50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details