TE Connectivity Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 19 Socket Contact; Product Range Deutsch - Te Connectivity DL68G24-61S7-6117-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 19 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Rotation:7 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 19 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Rotation:7 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 19 Socket Contact; Product Range Deutsch - Te Connectivity - 06W7439 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 19 Socket Contact; Product Range Deutsch - Te Connectivity
06W7439
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 19 Socket Contact; Product Range Deutsch - Te Connectivity 06W7439
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 19 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Rotation:7 RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 19 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Rotation:7 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7439
Product Name Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 19 Socket Contact; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078494 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details