TE Connectivity Circular, Plug, 24-57, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G24-57S8-6117

Description
CIRCULAR, PLUG, 24-57, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-57 RoHS Compliant: No
Description
CIRCULAR, PLUG, 24-57, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-57 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 24-57, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W7416 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 24-57, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W7416
Circular, Plug, 24-57, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W7416
CIRCULAR, PLUG, 24-57, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-57 RoHS Compliant: No

CIRCULAR, PLUG, 24-57, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-57 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7416
Product Name Circular, Plug, 24-57, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers